EN
  • EN
  • DE

TMS320C6746EZWT4

Part No TMS320C6746EZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 16bit 456MHz 3648MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797376-TMS320C6746EZWT4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6746
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6746EZWT4 CAD Model

Description

The TMS320C6746EZWT4 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a multitude of applications ranging from industrial to consumer electronics. This device is part of the C6000 DSP family, which is renowned for its optimal blend of processing power and energy efficiency.

Key Features

  • Core Performance: The TMS320C6746EZWT4 operates at a frequency of up to 375 MHz, providing a robust platform for intensive signal processing tasks.
  • Memory: Equipped with integrated memory, this DSP includes 64KB of L1 RAM (32KB of program and 32KB of data), 256KB of L2 RAM, and 128KB of boot ROM.
  • Enhanced Arithmetic Capabilities: With a fixed/floating-point VLIW (Very Long Instruction Word) architecture, it supports both 32-bit fixed-point and 64-bit floating-point operations, making it highly versatile for a variety of computational needs.
  • Rich Peripheral Set: The device includes a host of peripherals such as a 10/100 Mb/s Ethernet MAC (EMAC), an inter-integrated circuit (I2C) bus, multichannel audio serial ports (McASPs), and general-purpose I/O (GPIO) pins to support a wide range of connectivity options.
  • Power Management: Advanced power management techniques ensure that the TMS320C6746EZWT4 maintains low power consumption without sacrificing performance, making it ideal for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6746EZWT4 allows it to be used in various applications such as:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Medical imaging devices
  • Communication infrastructure

Design Support

Texas Instruments provides extensive design support for the TMS320C6746EZWT4 DSP, including technical documentation, application notes, and software tools. This support helps designers and engineers streamline the development process, from initial design to final production.

Whether you are developing a complex audio processing system or an advanced industrial control solution, the TMS320C6746EZWT4 offers the right mix of computational power, peripherals, and efficiency to meet the demands of your next-generation applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4117 $62.8234
4+ $25.7737 $103.0948
7+ $24.9683 $174.7781
9+ $24.1629 $217.4661
11+ $23.3575 $256.9325
15+ $20.9412 $314.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,566 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess