EN
  • EN
  • DE

TMS320C6747DZKBD4

Part No TMS320C6747DZKBD4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 256BGA / DSP Fixed-Point/Floating-Point 32bit 456MHz 3648MIPS 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797377-TMS320C6747DZKBD4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6747
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6747DZKBD4 CAD Model

Description

Overview of TMS320C6747DZKBD4

The TMS320C6747DZKBD4 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demands of sophisticated signal processing applications. This processor is part of the TMS320C674x DSP family, which is well-known for its blend of fixed and floating-point capabilities, enabling it to handle a wide range of computational tasks with efficiency and precision.

Key Features

  • High-Performance Processing: With a core frequency of up to 300 MHz, the TMS320C6747DZKBD4 provides robust processing power suitable for multitasking and complex algorithms.
  • Large On-Chip Memory: This DSP comes with integrated memory, including 128KB of L2 RAM, which can be configured as cache, and 64KB of L1P and L1D RAM, allowing for efficient data management and high-speed access.
  • Enhanced Peripheral Set: Equipped with a diverse range of peripherals such as McASP (Multichannel Audio Serial Port), McBSP (Multichannel Buffered Serial Port), and UART interfaces, it supports a variety of communication protocols.
  • Low-Power Consumption: Designed with power-sensitive applications in mind, the TMS320C6747DZKBD4 includes power-saving features that reduce overall power consumption without sacrificing performance.
  • Advanced Security: Security features include a secure boot mechanism and a 128-bit security key storage for protection against unauthorized code execution.

Applications

The TMS320C6747DZKBD4 is highly versatile and can be used in a range of applications, such as:

  • Professional audio equipment
  • Industrial control and automation systems
  • Medical imaging devices
  • Telecommunications infrastructure

Integration and Development Support

Developers can take advantage of the robust ecosystem provided by Texas Instruments, which includes comprehensive development tools, software libraries, and support documentation. This facilitates rapid development and integration of the TMS320C6747DZKBD4 into various applications, reducing time-to-market and ensuring a smooth development process.

With its powerful processing capabilities, extensive memory architecture, and versatile peripheral options, the TMS320C6747DZKBD4 stands out as a top choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4130 $72.8260
4+ $29.8773 $119.5092
6+ $28.9437 $173.6622
8+ $28.0100 $224.0800
10+ $27.0763 $270.7630
13+ $24.2753 $315.5789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess