EN
  • EN
  • DE

TMS320D708E002BRFP266

Part No TMS320D708E002BRFP266
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219362-TMS320D708E002BRFP266
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320D708E002BRFP266 CAD Model

Description

Overview of TMS320D708E002BRFP266

The TMS320D708E002BRFP266 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient processing capabilities and versatility in handling complex digital signal processing tasks. This DSP is part of the TMS320 series, which is widely recognized for its use in applications requiring rapid and reliable signal processing, such as audio processing, telecommunications, industrial control, and biometrics.

Key Features

  • Core: The TMS320D708E002BRFP266 is equipped with a powerful fixed-point DSP core that allows for high-speed mathematical computations, which is crucial for real-time signal processing applications.
  • Clock Speed: It boasts an impressive clock speed, enabling the processor to handle a large amount of data without significant delays, ensuring efficient performance in time-sensitive applications.
  • Memory: The device includes integrated memory, which provides the necessary space for storing code and data. This integrated memory is optimized for high-speed access and low power consumption.
  • I/O Ports: A variety of input/output ports are available, making it easy to interface with other peripherals and devices. This connectivity is essential for systems that require external data acquisition or need to control other hardware components.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320D708E002BRFP266 conserves energy, making it suitable for portable and battery-powered applications where power consumption is a critical concern.

Applications

The TMS320D708E002BRFP266 is ideal for a wide range of applications, including:

  • Audio and speech processing
  • Wireless communications
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS320D708E002BRFP266 is no exception. It is manufactured to meet high standards, ensuring reliability and longevity even in demanding environments. Developers and engineers can trust this DSP to deliver consistent performance and maintain system integrity over time.

Overall, the TMS320D708E002BRFP266 from Texas Instruments represents a robust and reliable solution for any application requiring efficient and high-speed digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4423 $68.8846
4+ $28.2603 $113.0412
6+ $27.3772 $164.2632
8+ $26.4940 $211.9520
10+ $25.6109 $256.1090
14+ $22.9615 $321.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess