EN
  • EN
  • DE

TMS320D788E001BRFP

Part No TMS320D788E001BRFP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219364-TMS320D788E001BRFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320D788E001BRFP CAD Model

Description

The TMS320D788E001BRFP is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320 series, which is widely recognized for its robust architecture and is commonly employed in a variety of demanding applications such as audio processing, telecommunications, industrial control, and automotive systems.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320D788E001BRFP is a powerful digital signal processing core that provides high-speed mathematical computations, enabling real-time processing of complex algorithms.
  • High Clock Rate: This device operates at a high clock rate, ensuring swift execution of tasks and efficient handling of multiple operations simultaneously.
  • Integrated Memory: It comes with integrated memory, which reduces the need for external components, simplifying system design and improving overall system reliability.
  • Multiple Peripherals: The DSP includes a range of peripherals, such as serial ports, timers, and I/O pins, which provide versatility and flexibility in interfacing with other components within a system.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320D788E001BRFP maintains high performance while minimizing power consumption, making it ideal for portable and battery-powered applications.
  • Robust Packaging: Encased in a BGA (Ball Grid Array) package, it offers excellent thermal performance and a small footprint on the PCB (Printed Circuit Board).

Applications:

The TMS320D788E001BRFP is suitable for a wide range of applications where high-speed signal processing is critical. It is particularly well-suited for:

  • Professional and consumer audio equipment
  • Wireless and wired communication systems
  • Automotive audio and control systems
  • Industrial control and automation
  • Medical imaging and diagnostic equipment

In conclusion, the TMS320D788E001BRFP from Texas Instruments is a versatile and powerful DSP that delivers exceptional performance for complex digital signal processing tasks. Its combination of speed, integrated features, and power efficiency makes it an excellent choice for engineers and designers looking to develop advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6360 $54.5440
8+ $12.7730 $102.1840
13+ $12.3415 $160.4395
18+ $11.4785 $206.6130
23+ $11.0469 $254.0787
29+ $10.6154 $307.8466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,085 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess