EN
  • EN
  • DE

TMS320DM355ZCE

Part No TMS320DM355ZCE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750207-TMS320DM355ZCE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM355ZCE CAD Model

Description

The Texas Instruments TMS320DM355ZCE is a highly integrated, programmable digital media processor designed to meet a broad range of multimedia application requirements. This processor is part of the TMS320DM3xx DaVinci™ video processor family and delivers a perfect blend of high performance and low power consumption, making it an ideal solution for portable and power-sensitive applications.

At the heart of the TMS320DM355ZCE lies a powerful ARM926EJ-S core running at up to 216 MHz, coupled with a TMS320C64x+™ DSP core that can reach speeds of up to 270 MHz. This dual-core architecture enables the processor to handle complex image and video processing tasks with ease, while also managing system control and user interface functions efficiently.

The processor boasts a rich set of peripherals and interfaces, including an integrated Video Processing Subsystem (VPSS), which supports high-definition video encoding and decoding capabilities. It also features a 10-bit Digital Video Interface (DVI), an Audio Serial Port (ASP), and a High-Speed USB 2.0 On-The-Go interface, among others. This extensive connectivity allows for seamless integration with a variety of multimedia devices and applications.

The TMS320DM355ZCE supports a wide range of video codecs, such as MPEG-4, H.264, and JPEG, ensuring compatibility with the majority of video formats prevalent in the industry. Additionally, it is equipped with a rich set of development tools and software support, simplifying the design process and accelerating time-to-market for product developers.

With its low-power consumption and advanced power management features, the TMS320DM355ZCE is particularly well-suited for battery-powered devices, including portable media players, digital cameras, and mobile internet devices. Its small footprint and BGA packaging also make it a perfect choice for space-constrained applications.

In summary, the TMS320DM355ZCE from Texas Instruments represents a versatile and efficient solution for developers looking to create high-performance, feature-rich digital media products with an emphasis on power efficiency and compact design.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Need more? Email Us
IXYS
Lowest to $7.8205
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess