EN
  • EN
  • DE

TPS75901KCG3

Part No TPS75901KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POWER GOOD FAST-TRANSIENT RESPONSE 7.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 7.5A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 5V
Output Current 7.5A
Current - Quiescent (Iq) 200μA
PSRR 58dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number TPS75901
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1273396-TPS75901KCG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75901KCG3 CAD Model

Description

The TPS75901KCG3 is a high-quality, fixed-voltage integrated circuit regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TPS759xx family, which is known for its high performance and reliability in a wide range of applications.

Key Features

  • Output Voltage: The TPS75901KCG3 provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • Output Current: It is capable of delivering up to 7.5A of continuous output current, making it suitable for high-power applications.
  • Dropout Voltage: The low dropout voltage (LDO) feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Package: This component comes in a 20-pin PowerPAD™ package, which is designed to enhance thermal performance and allow for a compact PCB layout.
  • Thermal Protection: It includes built-in thermal protection that automatically shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Overcurrent Protection: The device features overcurrent protection to safeguard against excessive loads that could potentially cause damage to the regulator and the downstream circuitry.
  • Adjustable Output: While the TPS75901KCG3 is designed to provide a fixed 5V output, it also offers an adjustable version for applications requiring a different output voltage.

Applications

The TPS75901KCG3 is versatile and can be used in a variety of applications, including:

  • Power supply for microprocessors, microcontrollers, and DSPs
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Consumer electronics
  • Telecommunication equipment

With its robust feature set and Texas Instruments' reputation for quality, the TPS75901KCG3 is an excellent choice for designers looking for a reliable voltage regulator to maintain stable operation in their electronic systems.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2210 $50.5470
17+ $5.9250 $100.7250
27+ $5.7398 $154.9746
37+ $5.5547 $205.5239
47+ $5.3695 $252.3665
63+ $4.8140 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess