SN74AHCT244MPWREP: Enhanced Product Octal Buffer/Driver from Texas Instruments
The SN74AHCT244MPWREP is a high-performance, octal buffer and line driver designed to facilitate the interfacing between different voltage levels. Manufactured by Texas Instruments, this integrated circuit is part of their enhanced product line, ensuring it meets the stringent requirements of military and space applications. With its robust design, the SN74AHCT244MPWREP is particularly suitable for mission-critical environments where reliability and durability are of utmost importance.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Operating Voltage: 4.5 V to 5.5 V, which is compatible with 5V systems and allows for interfacing with TTL logic levels.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring strong signal transmission even in demanding environments.
- 3-State Outputs: The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus-oriented systems.
- Enhanced Product: Meets the requirements of the defense and aerospace industries, including extended temperature ranges and product traceability.
- Package: Available in TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
Applications
The SN74AHCT244MPWREP is versatile and can be used in a wide range of applications that require high-speed, non-inverting buffer or line driver capabilities. Some of the typical applications include:
- Bus Interface in Military and Aerospace Electronics
- Memory Address Drivers
- Data Transmission Lines
- Control Systems
- Communication Systems
With its ability to handle significant voltage differences and drive multiple loads, the SN74AHCT244MPWREP is a reliable choice for systems that require high levels of performance and precision. Texas Instruments' commitment to quality ensures that this enhanced product will deliver consistent performance, even under the harshest conditions.
For designers and engineers looking for a robust octal buffer/line driver, the SN74AHCT244MPWREP presents a solution that combines functionality with the reliability required for high-stakes applications.