EN
  • EN
  • DE

ICL7663AEPA+

Part No ICL7663AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 40MA 8DIP / Standard Regulator Pos 1.3V to 16V 0.04A 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.3V
Output Voltage MAX 16V
Output Current 40mA
Operating Supply Current 12μA
Control Features Enable
Protection Features Over Current
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 776352-ICL7663AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7663
Introduction Date January 04, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7663AEPA+ CAD Model

Description

Maxim Integrated ICL7663AEPA+ Voltage Regulator

The ICL7663AEPA+ is a highly reliable, positive voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device provides a simple and efficient solution for generating a regulated output voltage from a higher, unregulated input voltage. It is an ideal choice for portable devices, instrumentation, and power supply applications where space is at a premium and minimal power loss is desired.

With its impressive features, the ICL7663AEPA+ stands out in its class for delivering stable and consistent performance. The regulator operates over a wide input voltage range, making it versatile for various applications. It offers a fixed output voltage, ensuring a steady and reliable power supply to sensitive electronic components.

Key Features:

  • Output Voltage: The ICL7663AEPA+ provides a fixed output voltage, which is critical for maintaining the performance of the electronic system it powers.
  • High Efficiency: Designed for minimal power loss, this voltage regulator ensures efficient power conversion, which is essential for extending battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it from overheating, contributing to its long-term reliability and stability.
  • Low Quiescent Current: The low quiescent current draw of the ICL7663AEPA+ makes it an excellent choice for battery-powered applications where conserving energy is crucial.

Applications:

The ICL7663AEPA+ is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Power supply circuits
  • Microprocessor power supplies

Maxim Integrated's commitment to quality and performance is evident in the ICL7663AEPA+ voltage regulator. With its robust feature set and versatile application range, this component is an excellent choice for designers seeking a reliable power management solution. Whether you're working on a new portable device or upgrading an existing power supply system, the ICL7663AEPA+ offers the performance and dependability that today's electronics demand.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess