EN
  • EN
  • DE

74AHC132PW

Part No 74AHC132PW
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 164631-74AHC132PW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC132PW CAD Model

Description

The 74AHC132PW is a high-speed Si-gate CMOS device that belongs to the 74AHC family, manufactured by the renowned NXP Semiconductors. This integrated circuit is designed to deliver the functionality of quadruple 2-input NAND gates with Schmitt-trigger inputs. It is particularly suitable for waveform shaping, noise-ridden environments, and applications requiring a stable switching action.

Key Features

  • Logic Type: The device features four independent NAND gates with Schmitt-trigger action at all inputs to make the circuit tolerant to slower input rise and fall times.
  • Supply Voltage Range: It operates on a wide range of supply voltages from 2.0V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High Noise Immunity: The Schmitt-trigger inputs provide hysteresis which enhances noise immunity and allows for slow input transition rates.
  • Operating Temperature: The device can operate over a broad temperature range from -40°C to +125°C, ensuring reliability in diverse environmental conditions.
  • Package: The 74AHC132PW comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications.
  • Low Power Consumption: Its low power consumption characteristics make it suitable for energy-saving applications and portable electronics.
  • High-Speed Performance: The IC offers high-speed performance with a typical propagation delay of only 8ns, providing efficient signal processing in high-frequency systems.

Applications

The versatile 74AHC132PW is used in a variety of applications, including but not limited to:

  • Wave and pulse shapers
  • Astable multivibrators
  • Logic level translators
  • Signal conditioning
  • Glitch removal
  • Switch debouncing circuits
  • Communication infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74AHC132PW is no exception, as it has undergone rigorous testing and quality assurance processes to ensure its performance and durability in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
10,530+ $0.0219 $230.6070
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,100 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess