EN
  • EN
  • DE

TMS320DM642AGNZ7

Part No TMS320DM642AGNZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 140840-TMS320DM642AGNZ7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGNZ7 CAD Model

Description

Product Overview: TMS320DM642AGNZ7

The TMS320DM642AGNZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture and exceptional processing capabilities. This DSP is part of the TMS320DM64x series, which is designed to handle a wide range of multimedia and communication tasks. It is an ideal choice for applications requiring intensive signal processing, such as video and audio processing, telecommunications, industrial control, and digital media applications.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM642AGNZ7 is a powerful fixed-point DSP core that can run at a clock speed of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second). This enables the processor to handle complex algorithms and high-throughput tasks with ease.
  • Large On-Chip Memory: The device is equipped with an ample on-chip memory, including 256KB of RAM, which can be used for both program and data. This helps in reducing the need for external memory components, thus simplifying the system design and improving performance.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The TMS320DM642AGNZ7 includes an EDMA controller that supports high-speed data transfers between the internal memory and peripherals, further optimizing system throughput and efficiency.
  • Rich Peripheral Set: This DSP provides a variety of peripherals, including multiple video ports, audio serial ports, a host-port interface, and a 10/100 Mb/s Ethernet MAC. These interfaces enable easy connectivity and data exchange with other devices and networks.
  • Scalable Architecture: The TMS320DM642AGNZ7 is designed with scalability in mind, allowing developers to leverage the DSP for a range of applications, from simple to complex, without significant changes to the core architecture.

Applications:

The TMS320DM642AGNZ7 is versatile and can be used in various applications, some of which include:

  • Professional and consumer audio/video processing
  • Video surveillance and security systems
  • Video conferencing equipment
  • Digital media servers and gateways
  • Telecommunication infrastructure
  • Industrial control systems

Overall, the TMS320DM642AGNZ7 by Texas Instruments is a sophisticated DSP solution that offers designers the performance and flexibility needed to create advanced digital signal processing systems. Its integration of memory, high-speed peripherals, and a powerful DSP core makes it a compelling choice for engineers looking to push the boundaries of what's possible in signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess