EN
  • EN
  • DE

TMS320DM642AZDK500

Part No TMS320DM642AZDK500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219406-TMS320DM642AZDK500
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK500 CAD Model

Description

The Texas Instruments TMS320DM642AZDK500 is a high-performance digital signal processor (DSP) based on the TMS320C64x DSP generation. It is specifically designed to meet the demanding requirements of multimedia and video applications, including broadcast video, surveillance systems, industrial vision, and audio processing. The DM642 architecture is optimized for high-speed performance with a clock rate up to 500 MHz, providing a powerful solution for developers looking to integrate advanced digital media processing capabilities into their products.

Key Features:

  • High-Performance DSP Core: The core of the DM642 is capable of executing up to 4000 MIPS (Million Instructions Per Second), which makes it suitable for handling complex algorithms and high-speed data processing.
  • Large Integrated Memory: With an integrated 16 Mbit (2MB) of RAM, this DSP provides ample space for code and data, reducing the need for external memory and thus simplifying system design and reducing latency.
  • Advanced Multimedia Support: The TMS320DM642AZDK500 includes a range of peripherals and interfaces designed to support multimedia applications, such as video ports for raw image capture and display.
  • Flexible Peripheral Set: A rich set of peripherals, including Ethernet MAC, multiple serial ports, and a host port interface, allows for versatile connectivity and data exchange options.
  • Scalable Architecture: The device's scalable architecture makes it suitable for a range of applications, allowing for easy integration into various system designs.
  • Robust Development Tools: Texas Instruments provides a comprehensive suite of development tools, including software libraries, development kits, and reference designs, to accelerate product development and time-to-market.

Applications:

The TMS320DM642AZDK500 is ideal for a variety of applications, including:

  • Professional and consumer video equipment
  • Video conferencing systems
  • Security and surveillance systems
  • Industrial vision systems
  • Medical imaging
  • Audio processing and pro-audio equipment

With its combination of performance, integrated memory, multimedia capabilities, and robust tool support, the Texas Instruments TMS320DM642AZDK500 DSP is a versatile and powerful component for any system requiring sophisticated digital signal processing.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess