EN
  • EN
  • DE

TMS320DM642AZDK7

Part No TMS320DM642AZDK7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (23x23)
Win Source Part Number 033282-TMS320DM642AZDK7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZDK7 CAD Model

Description

Overview of TMS320DM642AZDK7

The TMS320DM642AZDK7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding multimedia and communication applications. This processor is part of the TMS320DM64x series, which is renowned for its efficient processing capabilities and flexibility in handling complex digital signal processing tasks.

Key Features

  • High-Performance DSP Core: The TMS320DM642AZDK7 is equipped with a 600 MHz DSP core that can deliver up to 4800 MIPS (Million Instructions Per Second), enabling it to handle computationally intensive tasks with ease.
  • Large On-Chip Memory: It includes integrated memory blocks comprising 256KB of RAM, which can be configured as cache or mapped RAM, thereby providing efficient data management and high-speed processing.
  • Rich Peripheral Set: This DSP features a range of peripherals, including 10/100 Mb/s Ethernet MAC, Host-Port Interface, I2C bus, and multiple audio serial ports, making it suitable for networked applications and interfacing with various devices.
  • Advanced Video Port Interface: The device includes a flexible video port that supports multiple video formats, making it ideal for video processing applications such as surveillance, broadcasting, and conferencing.
  • Scalable Architecture: The TMS320DM642AZDK7 is based on the scalable VelociTI.2 architecture, which provides backward compatibility with previous TMS320C6000 DSP family devices and allows for easy code reuse.
  • Robust Development Support: Texas Instruments provides extensive support for the TMS320DM642AZDK7 with software development tools, reference designs, and a large network of third-party developers and resources.

Applications

The TMS320DM642AZDK7 is well-suited for a variety of applications, including:

  • Professional audio and video processing
  • Video conferencing systems
  • Security and surveillance systems
  • Telecommunications infrastructure
  • Medical imaging
  • Industrial control systems

With its robust processing capabilities and versatile peripheral set, the TMS320DM642AZDK7 from Texas Instruments is a powerful solution for developers looking to create advanced digital signal processing systems with high reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7366 $71.7366
2+ $58.8608 $117.7216
3+ $57.0214 $171.0642
4+ $55.1820 $220.7280
5+ $53.3426 $266.7130
7+ $47.8244 $334.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess