EN
  • EN
  • DE

TMS320DM642AZNZ

Part No TMS320DM642AZNZ
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA548
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 727943-TMS320DM642AZNZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZNZ CAD Model

Description

The TMS320DM642AZNZ is a high-performance digital media processor from Texas Instruments, belonging to the TMS320 series. It is designed to handle a wide array of digital media applications, offering robust processing capabilities for audio and video processing, telecommunications, industrial control, and more. This processor is based on Texas Instruments' advanced DSP architecture, making it an ideal solution for developers looking for a powerful and efficient platform for multimedia processing.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM642AZNZ is a fixed-point, advanced very-long-instruction-word (VLIW) DSP core that enables parallel processing and high computational throughput.
  • Multiple Video Ports: Equipped with multiple video ports, this processor supports a variety of video input and output formats, catering to the needs of sophisticated video applications.
  • Integrated Peripherals: The device includes an array of integrated peripherals, such as a 10/100 Mb/s Ethernet MAC, an I2C bus, and a host of other interfaces that facilitate connectivity and control.
  • Large On-Chip Memory: To support demanding multimedia tasks, the TMS320DM642AZNZ comes with a large on-chip memory, reducing the need for external memory and speeding up data processing.
  • Scalable Clock Rate: This processor offers a scalable clock rate, allowing designers to balance performance and power consumption according to their specific application requirements.

Applications

The versatility of the TMS320DM642AZNZ makes it suitable for a wide range of applications, including:

  • Professional and consumer audio/video processing
  • Video conferencing systems
  • Surveillance and security systems
  • Telecommunication infrastructure
  • Industrial control systems

Support and Resources

Developers working with the TMS320DM642AZNZ benefit from Texas Instruments' extensive support network, which includes technical documentation, software tools, reference designs, and an active developer community. This ensures that users can maximize the capabilities of this powerful processor and bring their digital media applications to market quickly and efficiently.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8017 $81.6034
3+ $33.4784 $100.4352
5+ $32.4322 $162.1610
7+ $31.3860 $219.7020
9+ $30.3398 $273.0582
12+ $27.2012 $326.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess