EN
  • EN
  • DE

TMS320DM642AZNZ5

Part No TMS320DM642AZNZ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797402-TMS320DM642AZNZ5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date August 02, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZNZ5 CAD Model

Description

The Texas Instruments TMS320DM642AZNZ5 is a high-performance digital signal processor (DSP) from the TMS320DM64x DSP family. It is designed to meet the intense processing demands of modern multimedia and communication applications. The TMS320DM642, also known as the DM642, is particularly well-suited for applications that require a high level of processing power, such as video and audio encoding/decoding, video surveillance, industrial control, and telecommunications.

Key Features

  • High-Performance DSP Core: The DM642 features a 600 MHz TMS320C64x DSP core, which delivers up to 4800 million instructions per second (MIPS) for intensive signal processing tasks.
  • Large On-Chip Memory: It comes with integrated memory including 256K bytes of RAM, which can be configured as cache or mapped RAM for flexible data management.
  • Extensive Peripheral Set: This DSP provides a rich set of peripherals including 10/100 Mb/s Ethernet MAC, 64-channel enhanced direct memory access (EDMA) controller, and a host of other interfaces for flexible system integration.
  • Video Port Interface: The device includes a video port interface (VPIF) that supports multi-channel video input and output, making it ideal for multimedia applications.
  • Scalable Platform: The DM642 is compatible with other members of the TMS320DM64x family, allowing for scalable designs that can be easily upgraded or downgraded based on system requirements.

Applications

The TMS320DM642AZNZ5 is engineered for a variety of applications, including:

  • Professional audio and video processing
  • Video conferencing systems
  • Security and surveillance, including DVRs and IP cameras
  • Digital media servers and gateways
  • Industrial control systems
  • Medical imaging
  • Telecommunications infrastructure

Support and Resources

Developers can access a wide range of resources through Texas Instruments' support network. This includes technical documentation, software development tools, reference designs, and the TI E2E™ support community, which provides forums, blogs, and additional resources to assist in the development process.

The TMS320DM642AZNZ5 is a testament to Texas Instruments' commitment to providing advanced solutions for complex digital processing needs, and it continues to be a go-to choice for engineers requiring a reliable and powerful DSP platform.

You May Also Be Interested in

NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess