EN
  • EN
  • DE

TMS320DM642GNZA500

Part No TMS320DM642GNZA500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219409-TMS320DM642GNZA500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642GNZA500 CAD Model

Description

Overview of TMS320DM642GNZA500

The TMS320DM642GNZA500 is a high-performance digital media processor from Texas Instruments, designed to meet the demands of a wide array of multimedia and communication applications. This integrated circuit is part of Texas Instruments' TMS320C64x family of processors, which are renowned for their DSP (Digital Signal Processing) capabilities.

Key Features

  • Processor Core: The TMS320DM642GNZA500 is built around the TMS320C64x DSP core, which operates at a frequency of up to 500 MHz. This core provides high-performance processing capabilities that are ideal for real-time applications.
  • Memory: It comes with an integrated memory controller that supports a wide range of external memory options, including SDRAM, Flash, and SRAM, allowing for flexible system design.
  • Channels and Interfaces: The device features multiple channels for enhanced data input/output, including 6 McBSPs (Multichannel Buffered Serial Ports), 2 HPIs (Host Port Interfaces), and an I2C bus. These interfaces ensure versatile connectivity with peripherals and other devices.
  • Video Port Interface: The processor includes a video port interface (VPIF) which supports multiple video formats, making it suitable for applications such as video encoding and decoding, video surveillance, and streaming media.
  • Power Management: With advanced power management features, the TMS320DM642GNZA500 enables efficient power usage, which is crucial for portable and energy-sensitive applications.

Applications

The TMS320DM642GNZA500 is designed for use in a variety of applications, including:

  • Video and audio processing
  • Video conferencing
  • Digital media servers and gateways
  • Video surveillance systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS320DM642GNZA500 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance even in challenging environments.

With its robust set of features and capabilities, the TMS320DM642GNZA500 from Texas Instruments stands as a powerful solution for developers looking to create advanced digital media and communication systems.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess