EN
  • EN
  • DE

TMS320DM6435ZDU7

Part No TMS320DM6435ZDU7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA / DSP Fixed-Point 32bit 700MHz 5600MIPS Automotive 376-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797412-TMS320DM6435ZDU7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date November 01, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZDU7 CAD Model

Description

The TMS320DM6435ZDU7 is a high-performance digital media processor from Texas Instruments (TI), belonging to the TMS320DM643x series. This device is designed to meet the intense processing needs of modern digital media applications. It is particularly suitable for applications such as video and audio processing, digital media gateways, and broadcast video encoding and decoding.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM6435ZDU7 is a powerful TMS320C64x+™ DSP core that can run at a clock speed of up to 720 MHz, delivering up to 5760 MIPS of performance.
  • Integrated Peripherals: The processor includes a host of integrated peripherals such as a Video Port Interface (VPIF), 10/100 Mb/s Ethernet MAC, I2C bus, and 64-bit external memory interface (EMIF) for easy connectivity and data handling.
  • Enhanced Memory Architecture: It features a large on-chip memory that includes 256 KB of RAM and 64 KB of ROM, enabling efficient data management and high-speed processing.
  • Robust Video Support: The device is capable of supporting multiple video formats with its video processing subsystem (VPSS), making it ideal for multi-standard video decoding and encoding.
  • Low Power Consumption: Despite its high performance, the TMS320DM6435ZDU7 is designed for low power consumption, which is critical for portable and battery-powered devices.
  • Development Support: Texas Instruments provides extensive support for development with comprehensive software libraries, development tools, and reference designs to accelerate the design cycle.

Applications:

The TMS320DM6435ZDU7 processor is well-suited for a variety of demanding applications, including:

  • Professional Audio/Video Equipment
  • Security Surveillance Systems
  • Video Conferencing
  • Digital Signage and Media Players
  • IP Set-Top Boxes

With its combination of performance, integrated features, and support, the TMS320DM6435ZDU7 from Texas Instruments represents a versatile and efficient solution for advanced digital media processing needs.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess