EN
  • EN
  • DE

TMS320DM6435ZWTL

Part No TMS320DM6435ZWTL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361NFBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797418-TMS320DM6435ZWTL
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWTL CAD Model

Description

Introducing the TMS320DM6435ZWTL Digital Signal Processor

The TMS320DM6435ZWTL is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern multimedia and communication applications. This advanced DSP is part of the TMS320C6000 DSP family, which is renowned for its robust processing capabilities and power efficiency.

Key Features of TMS320DM6435ZWTL

  • High-Performance Processing: With a core frequency that can reach up to 720 MHz, the TMS320DM6435ZWTL delivers exceptional processing power, allowing for efficient handling of complex algorithms and high-speed data processing.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals, including a 10/100 Mb/s Ethernet MAC, an array of serial ports, and a host of other interfaces that simplify system integration and reduce the need for additional components.
  • High-Quality Video Processing: Designed with video applications in mind, the TMS320DM6435ZWTL supports high-resolution video processing with dedicated accelerators, making it ideal for applications such as surveillance, video conferencing, and streaming media.
  • Advanced Memory Architecture: The device features a sophisticated memory architecture with a 64-bit external memory interface and internal memory, ensuring fast and efficient data access and manipulation.
  • Power Management: Power efficiency is at the core of the TMS320DM6435ZWTL, which includes several power-saving features, allowing for reduced power consumption in both active and standby modes.

Applications

The versatility of the TMS320DM6435ZWTL makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Medical imaging devices
  • Telecommunications infrastructure
  • Audio and voice processing units

Conclusion

The TMS320DM6435ZWTL by Texas Instruments is a cutting-edge DSP that offers a perfect blend of performance, integrated features, and power efficiency. Whether you're developing advanced video systems, working on next-generation communication networks, or creating sophisticated industrial solutions, this DSP provides a reliable and flexible platform to base your designs upon. Its robust feature set and adaptability to various applications make it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess