EN
  • EN
  • DE

CY7C256-45WMB

Part No CY7C256-45WMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027955-CY7C256-45WMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C256-45WMB CAD Model

Description

The CY7C256-45WMB is a high-performance 32K x 8 Static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring fast access times and moderate memory density. It is typically utilized in embedded systems, cache memory, and other applications where speed and reliability are crucial.

Applications:

  • Cache memory in microcontrollers and microprocessors
  • Buffer memory in communication systems
  • Data storage in embedded systems
  • Look-up tables
  • High-speed data acquisition systems
  • Medical equipment

Features:

  • High-speed access time: 45 ns
  • 32K x 8 memory organization: Provides 262,144 bits of storage
  • Low power consumption: Active and standby modes
  • CMOS technology: Provides low power dissipation and high noise immunity
  • TTL-compatible inputs and outputs
  • Available in various package options
  • Operating temperature range: Industrial

Benefits:

  • Fast data retrieval: High-speed access time enables quick data access
  • Reduced power consumption: Low power modes extend battery life in portable devices
  • High system reliability: CMOS technology ensures high noise immunity and stable operation
  • Easy integration: TTL-compatible inputs and outputs simplify interfacing with other logic devices
  • Flexible design options: Availability in various package options allows for optimized board layout

Additional Details:

The CY7C256-45WMB utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. It features fully static operation, meaning that no clocks or refresh cycles are required to maintain data integrity. The device offers both active and standby modes, allowing for further power savings when the SRAM is not actively being accessed. The input and output pins are TTL-compatible, making it easy to interface with other logic devices. The industrial temperature range allows usage in rugged environments. This SRAM is a suitable solution for a wide range of applications where high-speed data access, low power consumption, and high reliability are critical requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess