EN
  • EN
  • DE

TMS320DM6441BZWT

Part No TMS320DM6441BZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 361NFBGA / DSP 32bit 513MHz 4104MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tube
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 513MHz DSP, 256MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797425-TMS320DM6441BZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6441
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6441BZWT CAD Model

Description

The TMS320DM6441BZWT is a high-performance digital media System-on-Chip (SoC) from Texas Instruments (TI), renowned for its robust processing capabilities and versatility in handling multimedia applications. This advanced SoC is part of the TMS320DM644x DaVinci™ video processors family, which is specifically designed to meet the intense processing needs of modern digital video and audio products.

Key Features

  • Powerful Core: At the heart of the TMS320DM6441BZWT is a TMS320C64x+™ DSP core, which operates at a frequency of up to 600 MHz, delivering exceptional performance for complex digital media processing tasks.
  • Integrated Video Processing: The device includes an integrated video processing subsystem that supports a variety of video formats and interfaces, making it ideal for applications such as digital media adapters, security surveillance, and IP set-top boxes.
  • Rich Peripheral Set: This SoC features a comprehensive set of peripherals including Ethernet MAC, USB 2.0, ATA/ATAPI interfaces, and a host of other I/O options for flexible connectivity and storage solutions.
  • High-Quality Imaging: With support for high-resolution video capture and display, the TMS320DM6441BZWT excels in applications requiring high-quality imaging and video streaming.
  • Software Support: TI provides extensive software support for the TMS320DM6441BZWT, including codecs and APIs that streamline the development process for a faster time-to-market.

Applications

The versatility of the TMS320DM6441BZWT makes it suitable for a wide array of applications. It is commonly used in:

  • IP Network Cameras and Video Servers
  • Digital Video Recorders (DVR)
  • Video Conferencing Systems
  • Home Media Centers and Gateways
  • Portable Media Players

Technical Specifications

Parameter Value
CPU Core TMS320C64x+
Operating Frequency Up to 600 MHz
Operating Temperature -40°C to 85°C
Package 361-BGA (ZWT)
Supply Voltage 1.2V, 1.8V, 3.3V

For designers and engineers looking for a reliable and high-performing digital media processor, the TMS320DM6441BZWT from Texas Instruments offers a perfect blend of power and flexibility to drive the next generation of multimedia applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess