EN
  • EN
  • DE

TMS320DM6467TCUT9

Part No TMS320DM6467TCUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 529FCBGA / DSP 32bit 500MHz 8000MIPS 529-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797431-TMS320DM6467TCUT9
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM646
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467TCUT9 CAD Model

Description

The TMS320DM6467TCUT9 is a high-performance digital media System-on-Chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of the digital video industry. This powerful SoC is part of TI's TMS320DM646x Digital Media Processor series, which is known for its robust architecture that combines a fixed-point DSP and an ARM926EJ-S core.

At the heart of the TMS320DM6467TCUT9 is a dual-core architecture that includes a TMS320C64x+™ DSP core and an ARM926EJ-S RISC processor. This combination allows for high levels of integration and performance, making it ideal for applications such as digital video recorders, IP set-top boxes, video conferencing systems, and media servers.

The DSP core is clocked at a high frequency and is optimized for video processing, including codecs and custom algorithms, while the ARM core handles system control and application processes. This enables the TMS320DM6467TCUT9 to deliver exceptional video quality, with support for multiple video formats and simultaneous encoding and decoding capabilities.

Key features of the TMS320DM6467TCUT9 include:

  • High-performance TMS320C64x+™ DSP core
  • ARM926EJ-S RISC processor core for efficient control processing
  • Integrated video processing subsystem
  • Support for high-definition (HD) video processing
  • On-chip peripherals for enhanced connectivity and storage options
  • Advanced security features for content protection
  • Low-power consumption for energy-efficient operation

Developers can take advantage of the extensive software and hardware tools available from Texas Instruments to facilitate rapid development and deployment of applications utilizing the TMS320DM6467TCUT9. With its powerful processing capabilities and comprehensive feature set, this SoC stands as a versatile and scalable solution for the next generation of digital media products.

Overall, the TMS320DM6467TCUT9 exemplifies Texas Instruments' commitment to providing cutting-edge technology for the digital media market, enabling manufacturers to create products that deliver outstanding performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess