EN
  • EN
  • DE

TMS320DM648ZUT9HK

Part No TMS320DM648ZUT9HK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROC 529-FCBGA / DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797438-TMS320DM648ZUT9HK
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM648
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUT9HK CAD Model

Description

The TMS320DM648ZUT9HK is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern multimedia and communication applications. This DSP is part of the TMS320C6000 DSP platform which is known for its high efficiency and processing power.

Key Features:

  • High-speed DSP Core: The core of the TMS320DM648ZUT9HK operates at a frequency of up to 1 GHz, providing the computational power necessary to handle complex algorithms and high-speed data processing.
  • Large On-chip Memory: It includes integrated memory to ensure quick data access and reduce the need for external memory, which can help in reducing system costs and complexity.
  • Advanced Peripherals: The processor is equipped with a variety of peripherals including Ethernet MACs, high-speed USB 2.0, and PCI interfaces, making it ideal for networked applications.
  • Robust Multimedia Support: With its efficient processing capabilities, the TMS320DM648ZUT9HK can handle multiple multimedia streams, making it suitable for applications such as video conferencing, streaming, and digital media conversion.
  • Flexible Power Management: The device features a sophisticated power management system that allows for reduced power consumption in both active and standby modes, which is critical for portable and power-sensitive applications.

Applications:

The TMS320DM648ZUT9HK is versatile and can be used in a variety of applications such as:

  • Professional Audio Equipment
  • High-definition Video Processing
  • Telecommunications Infrastructure
  • Medical Imaging Systems
  • Industrial Control Systems

Summary:

In summary, the Texas Instruments TMS320DM648ZUT9HK DSP is a powerful solution for developers looking to create advanced digital signal processing systems. With its high-speed core, extensive on-chip memory, and a wide array of peripherals, it is engineered to handle a multitude of high-performance processing tasks with ease. Whether for multimedia, communications, or industrial applications, the TMS320DM648ZUT9HK offers the performance and features necessary to drive innovation and efficiency in today's demanding electronic environments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess