EN
  • EN
  • DE

TMS320DM8147BCYE1

Part No TMS320DM8147BCYE1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 700MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 684-FCBGA (23x23)
Win Source Part Number 055287-TMS320DM8147BCYE1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM8147BCYE1 CAD Model

Description

Texas Instruments TMS320DM8147BCYE1 Digital Media Processor

The Texas Instruments TMS320DM8147BCYE1 is a highly integrated digital media processor that is part of the DaVinci™ series, designed to meet the intense processing needs of modern multimedia and industrial applications. This powerful system-on-chip (SoC) combines high-performance ARM and DSP cores with a range of peripherals and accelerators to provide an optimal balance of performance and power efficiency.

Key Features:

  • Advanced Processing Cores: At the heart of the TMS320DM8147BCYE1 is a dual-core architecture that includes an ARM Cortex-A8 processor running at up to 1GHz for general-purpose computing and a TMS320C674x DSP core for high-performance signal processing.
  • High-Definition Video Support: The processor is equipped with a HDVICP2 video accelerator that enables full HD 1080p video processing, making it ideal for applications such as video conferencing, surveillance, and digital signage.
  • Integrated Graphics Acceleration: An SGX530 3D graphics engine provides advanced graphics capabilities for rich user interfaces and immersive graphics-intensive applications.
  • Extensive Peripherals: A wide array of peripherals including dual SATA 3.0 Gbps interfaces, dual Gigabit Ethernet MACs, PCI Express Gen2, and HDMI 1.3 support, ensures versatile connectivity and data transfer options.
  • Industrial Communication: The processor is also well-suited for industrial applications with support for protocols such as PROFIBUS, EtherCAT, and Ethernet/IP through the Programmable Real-Time Unit (PRU).

Applications:

The versatility of the TMS320DM8147BCYE1 makes it an excellent choice for a wide range of applications, including:

  • Industrial Automation
  • Security and Surveillance Systems
  • Digital Signage and Point of Sale Terminals
  • Medical Imaging
  • Networking and Telecommunications
  • Audio and Video Broadcasting Equipment

With its combination of processing power, multimedia capabilities, and connectivity options, the TMS320DM8147BCYE1 is a robust platform for developers looking to create sophisticated systems that require real-time data processing and high-quality video and graphics rendering.

You May Also Be Interested in

NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess