EN
  • EN
  • DE

TMS320F28027PTS

Part No TMS320F28027PTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series TMS320F28027
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803552-TMS320F28027PTS
Ultra Librarian 3D Model Ultra Librarian TMS320F28027PTS CAD Model

Description

The Texas Instruments TMS320F28027PTS is a powerful microcontroller that is part of the TMS320F2802x Piccolo™ series. This microcontroller is designed to meet the needs of demanding control applications, offering a perfect blend of low cost, low power consumption, and high performance. It is particularly suited for applications in industrial, automotive, consumer electronics, and communication infrastructure.

Key Features

  • CPU: 32-bit C28x Floating-Point CPU, which provides 40 MIPS of processing power, enabling precision control in real-time applications.
  • Memory: Comes with 64 KB of Flash memory and 12 KB of RAM, allowing for robust programs and efficient data management.
  • Power Management: Features an integrated power management system that supports both low-power and high-performance modes, catering to various application requirements.
  • Peripherals: Equipped with a rich set of peripherals including PWM outputs, capture inputs, high-resolution ADCs, comparators, and serial communication interfaces such as UART, SPI, and I2C.
  • Control Law Accelerator (CLA): A co-processor that offloads demanding control-loop calculations, enhancing the main CPU's performance.
  • JTAG Interface: For real-time in-system programming and debugging.
  • Package: Available in a 48-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range, making it suitable for industrial environments.

Applications

The TMS320F28027PTS microcontroller is versatile and can be used in a wide range of applications. Its sophisticated control peripherals make it an excellent choice for motor control, digital power supply, renewable energy systems, and advanced sensing applications. Its robust design and processing capabilities also make it a preferred component in automotive systems, where reliability and precision are paramount.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software tools, reference designs, and an active online community. With these resources, engineers can streamline the development process and bring their innovative products to market faster.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7663 $51.8967
22+ $4.7314 $104.0908
33+ $4.5835 $151.2555
46+ $4.4357 $204.0422
59+ $4.2878 $252.9802
79+ $3.8442 $303.6918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess