EN
  • EN
  • DE

TMS320F28031PNS

Part No TMS320F28031PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197264-TMS320F28031PNS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian TMS320F28031PNS CAD Model

Description

The TMS320F28031PNS is a powerful piece of technology from Texas Instruments, renowned for its high-performance and versatility in various applications. This microcontroller is part of the TMS320F2803x Piccolo™ series, which is designed to meet the needs of demanding control applications.

Key Features:

  • High-Performance Processing: At the heart of the TMS320F28031PNS is a 32-bit CPU (TMS320C28x) that operates at a frequency of up to 60 MHz. This processor is capable of executing highly complex algorithms with ease, making it suitable for advanced control systems.
  • Integrated Control Peripherals: The device includes a variety of peripherals that are optimized for control applications, such as PWM outputs, analog-to-digital converters (ADCs), and capture inputs. These features enable precise control and feedback mechanisms essential for modern control systems.
  • Robust Connectivity: With multiple serial communication interfaces including CAN, SPI, I2C, and UART, the TMS320F28031PNS ensures seamless connectivity and data exchange with other devices and systems.
  • Memory and Storage: It comes equipped with 64KB of flash memory and 12KB of RAM, providing ample space for application code and data storage.
  • Enhanced Control Loop Performance: The microcontroller includes an enhanced PWM module with high-resolution capability, which allows for finer control of power electronics and motor-driven applications.
  • Real-Time Debugging: The JTAG interface supports real-time debugging and system analysis, which is crucial for development and troubleshooting of complex applications.

Applications:

The TMS320F28031PNS is ideally suited for a wide range of applications that require precise control and high-speed processing. It is commonly used in:

  • Industrial motor drives
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensors and actuators

In conclusion, the TMS320F28031PNS microcontroller from Texas Instruments is a robust solution for engineers looking to implement advanced control systems with high precision and reliability. Its combination of processing power, integrated peripherals, and connectivity options make it an ideal choice for a multitude of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2319 $50.6233
17+ $5.9339 $100.8763
27+ $5.7484 $155.2068
36+ $5.5630 $200.2680
47+ $5.3776 $252.7472
63+ $4.8213 $303.7419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess