EN
  • EN
  • DE

S9S08DZ32F2VLC

Part No S9S08DZ32F2VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935323308557
Standard Package 1,250
Win Source Part Number 1322312-S9S08DZ32F2VLC
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2VLC CAD Model

Description

Product Overview: NXP S9S08DZ32F2VLC

The NXP S9S08DZ32F2VLC is a high-performance microcontroller unit (MCU) tailored for a broad range of applications. It belongs to the HCS08 family, which is known for its robust architecture, enhanced features, and exceptional efficiency. This MCU is an ideal choice for automotive and industrial control systems, consumer electronics, and smart sensors due to its versatility and reliability.

Key Features

  • Core: The device features an 8-bit HCS08 central processing unit (CPU) that provides a perfect balance between speed and power consumption.
  • Memory: It is equipped with 32KB of on-chip flash memory and 2KB RAM, which facilitates smooth operation and flexible data management.
  • Advanced Clocking: The S9S08DZ32F2VLC offers a range of clocking options including a phase-locked loop (PLL) for high-speed operation, an internal clock source (ICS) for precision, and an external oscillator for flexible clocking needs.
  • Rich Peripherals: The MCU comes with a variety of peripherals such as multiple serial communication interfaces (SCI), serial peripheral interfaces (SPI), an 8-channel 10-bit analog-to-digital converter (ADC), and a timer/pulse-width modulator (TPM) module for complex timing operations.
  • Low Power Modes: Multiple power-saving modes are available to optimize energy consumption for battery-powered or energy-sensitive applications.
  • Robust I/O: The device offers up to 54 general-purpose input/output (GPIO) pins, providing ample connectivity for interfacing with external components and devices.

Design and Development

Designed with the developer in mind, the S9S08DZ32F2VLC is supported by an extensive set of development tools, including NXP's CodeWarrior Development Studio, which simplifies coding, debugging, and programming tasks. Additionally, comprehensive documentation and a wide array of hardware and software resources are available to facilitate rapid prototyping and product development.

Applications

This MCU is highly adaptable, making it suitable for a diverse set of applications. It excels in environments that demand low power consumption, robust performance, and a high degree of real-time control. Automotive systems, such as body control modules and sensor interfaces, industrial control systems, including motor control and automation, and consumer electronics like smart appliances, are just a few areas where the S9S08DZ32F2VLC can be effectively utilized.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess