EN
  • EN
  • DE

TMS320F28034PNQ

Part No TMS320F28034PNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Part Number Series TMS320F28034
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803900-TMS320F28034PNQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28034PNQ CAD Model

Description

Texas Instruments TMS320F28034PNQ Product Overview

The TMS320F28034PNQ is a highly capable piece of microcontroller technology from Texas Instruments, specifically designed for demanding control applications. Known for its robust performance and versatile features, this microcontroller is part of the C2000™ 32-bit Microcontroller family, which is renowned for its real-time control-oriented architecture.

Key Features and Benefits

  • High-Performance Digital Signal Processing: With a 32-bit CPU running at up to 60 MHz, the TMS320F28034PNQ offers efficient processing capabilities for fast and accurate digital signal processing tasks.
  • Flash Memory: Equipped with 64KB of on-chip flash memory, this microcontroller provides ample space for complex applications and algorithms, while also allowing for easy updates and maintenance.
  • Enhanced Control Peripherals: The device includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and capture inputs, making it ideal for motor control, power conversion, and other precision control applications.
  • JTAG Interface: For debugging and programming, the TMS320F28034PNQ features a JTAG interface that simplifies the development process and enhances the ease of use for developers.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller offers low power modes and a high degree of optimization for power-sensitive applications.

Applications

The versatility of the TMS320F28034PNQ makes it suitable for a broad range of applications, including:

  • Industrial motor drives
  • Power supplies and converters
  • Renewable energy systems
  • Automotive control systems
  • Intelligent sensing applications

Package and Quality

The TMS320F28034PNQ is available in an 80-pin LQFP (Low Profile Quad Flat Package) that provides a compact footprint while offering sufficient I/O capabilities for complex designs. Texas Instruments is committed to delivering high-quality products, and this microcontroller is no exception, meeting stringent industry standards for reliability and performance.

With its powerful DSP capabilities, comprehensive set of peripherals, and low power consumption, the Texas Instruments TMS320F28034PNQ is an excellent choice for engineers looking to develop advanced control systems that require high-speed processing and precise real-time control.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3804 $61.9020
10+ $10.1583 $101.5830
16+ $9.8408 $157.4528
22+ $9.5234 $209.5148
28+ $9.2059 $257.7652
37+ $8.2536 $305.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,456 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess