EN
  • EN
  • DE

TMS320F28054FPNS

Part No TMS320F28054FPNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / Piccolo Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Win Source Part Number 797478-TMS320F28054FPNS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28054
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TMS320F28054FPNS CAD Model

Description

Overview of TMS320F28054FPNS Microcontroller

The TMS320F28054FPNS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for advanced motor control applications and digital power conversion. This product is part of the TMS320F2805x series, which is well-known for its integration of the C28x core, providing exceptional processing capabilities for real-time control tasks.

Key Features

  • High-Efficiency C28x Core: At the heart of the TMS320F28054FPNS is the 32-bit C28x DSP core, which runs at a frequency of up to 90 MHz, delivering robust performance for complex algorithms and control systems.
  • Control Law Accelerator (CLA): This MCU includes a dedicated Control Law Accelerator that runs in parallel with the main C28x core, enhancing its capabilities in control loop applications.
  • Advanced PWM Capabilities: With high-resolution pulse-width modulation (PWM) outputs, the device supports intricate power control schemes, making it ideal for digital power conversion and motor control applications.
  • Integrated Analog Features: The TMS320F28054FPNS comes with a range of analog peripherals, including 12-bit analog-to-digital converters (ADCs), comparators, and on-chip temperature sensors to facilitate precise measurement and monitoring tasks.
  • Robust Communication Interfaces: This MCU offers multiple communication interfaces such as I2C, SPI, CAN, and UART, allowing for versatile connectivity with external devices and systems.
  • Enhanced Safety Features: Safety features are built into the design, including error correction code (ECC) on the flash memory, a watchdog timer, and redundant control schemes to help meet stringent safety standards.

Applications

With its powerful processing core and specialized peripherals, the TMS320F28054FPNS is ideal for a variety of applications, including:

  • Industrial motor drives
  • Servo controllers
  • Digital power supplies
  • Inverters and converters
  • Renewable energy systems
  • Automotive control systems

In summary, the TMS320F28054FPNS MCU from Texas Instruments is a sophisticated solution for engineers looking to implement advanced control systems with high reliability and performance. Its combination of processing power, dedicated acceleration for control algorithms, and comprehensive set of peripherals make it a versatile choice for a wide range of industrial and automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0012 $74.0024
4+ $30.3600 $121.4400
6+ $29.4113 $176.4678
8+ $28.4625 $227.7000
10+ $27.5138 $275.1380
13+ $24.6675 $320.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess