EN
  • EN
  • DE

TMS320F28062UPNT

Part No TMS320F28062UPNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 26K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797488-TMS320F28062UPNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28062
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28062UPNT CAD Model

Description

Texas Instruments TMS320F28062UPNT Microcontroller

The TMS320F28062UPNT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern control applications. This MCU is part of the C2000™ 32-bit microcontroller family, which is renowned for its advanced digital signal processing capabilities, combined with the ease of use of a traditional MCU.

At the heart of the TMS320F28062UPNT is a 32-bit CPU (C28x) that operates at a frequency of up to 90 MHz. This powerful core allows for quick processing of complex algorithms and control theory operations, making it an ideal choice for applications such as motor control, digital power conversion, and renewable energy systems.

The device comes with 128KB of integrated flash memory, providing ample space for application code and data storage. Additionally, it has 20KB of RAM, which facilitates efficient real-time data processing. The MCU also includes a variety of peripherals that enhance its functionality, such as a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise monitoring of multiple analog signals.

One of the standout features of the TMS320F28062UPNT is its Control Law Accelerator (CLA), a 32-bit floating-point co-processor that offloads critical, time-sensitive control tasks from the main CPU, allowing for optimized performance in control loop applications. This feature is particularly beneficial in systems where response time and processing efficiency are critical.

Connectivity is also a strong suit for this MCU, with multiple communication interfaces including CAN, I2C, SPI, and UART, which provide versatile options for system integration and data exchange with other devices. Moreover, the TMS320F28062UPNT supports real-time debugging and emulation, which simplifies the development process and shortens the time to market.

For enhanced reliability and performance, the MCU is equipped with error correction code (ECC) on both flash and RAM, ensuring data integrity and system stability. Additionally, it operates over an extended temperature range, making it suitable for industrial applications.

In summary, the Texas Instruments TMS320F28062UPNT MCU is a robust and versatile solution for advanced control systems, offering a blend of processing power, memory capacity, and specialized peripherals to tackle a wide array of challenging applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess