EN
  • EN
  • DE

TMS320F28075PZPQ

Part No TMS320F28075PZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100HQFP / MCU 32-bit C28x 512KB Flash 1.2V/3.3V Automotive 100-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, D/A 3x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797525-TMS320F28075PZPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28075
Introduction Date October 23, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28075PZPQ CAD Model

Description

The Texas Instruments TMS320F28075PZPQ is a high-performance, 32-bit microcontroller designed to meet the demanding control needs of modern embedded systems. This microcontroller is part of the C2000™ Piccolo™ family and is ideal for applications requiring sophisticated control algorithms and high-speed digital signal processing capabilities.

Key Features

  • Advanced Control: Equipped with a 32-bit CPU running at up to 200MHz, the TMS320F28075PZPQ provides the computational power necessary for advanced control algorithms.
  • Enhanced Peripherals: This microcontroller includes a rich set of peripherals such as PWM outputs, high-resolution ADCs, and multiple communication interfaces, including CAN, SPI, and I2C, enabling versatile connectivity and precise control.
  • Integrated Flash Memory: With up to 256KB of on-chip flash memory and 100KB of RAM, this device offers ample storage for complex programs and real-time data processing without the need for external memory components.
  • Robust Design: The TMS320F28075PZPQ is designed for rugged industrial environments, featuring a wide operating temperature range and enhanced protection features against voltage transients and other electrical disturbances.
  • Real-Time Control: The microcontroller's fast interrupt response and processing capabilities ensure real-time control for critical applications such as motor control, power conversion, and renewable energy systems.
  • Development Support: Texas Instruments provides comprehensive development tools and software libraries to accelerate the design process, including the Code Composer Studio™ IDE and controlSUITE™ software.

Applications

The versatility and high performance of the TMS320F28075PZPQ make it suitable for a wide range of applications, including:

  • Industrial drives and control systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Automotive control units
  • Power supplies and converters
  • Advanced consumer electronics

With its integration of digital signal processing and microcontroller functionalities, the TMS320F28075PZPQ from Texas Instruments stands out as a powerful solution for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0536 $68.1072
4+ $27.9414 $111.7656
6+ $27.0683 $162.4098
8+ $26.1951 $209.5608
10+ $25.3219 $253.2190
14+ $22.7024 $317.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess