EN
  • EN
  • DE

TMS320F2808ZGMA

Part No TMS320F2808ZGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 213189-TMS320F2808ZGMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2808ZGMA CAD Model

Description

The TMS320F2808ZGMA, part of the TMS320F280x series, is a powerful 32-bit microcontroller designed by Texas Instruments to cater to the demanding requirements of modern control applications. This microcontroller is specifically engineered to handle complex algorithms and processing tasks with ease, making it an ideal choice for applications in motor control, digital power conversion, and industrial automation.

Key Features:

  • High-Performance Digital Signal Processing: With a core capable of up to 150 MHz, the TMS320F2808ZGMA offers exceptional processing capabilities for real-time applications.
  • Integrated Flash Memory: Equipped with 128 KB of on-chip flash memory, this microcontroller facilitates reliable storage and execution of code with fast access times.
  • Enhanced Control Peripherals: It features advanced peripherals including PWM channels, capture inputs, and QEP circuits, which are essential for precise motor control and sensor interfacing.
  • Robust Connectivity: The device includes a variety of communication interfaces such as I2C, SPI, CAN, and UART, enabling it to connect with other devices and form complex control systems.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a fast conversion rate allows for accurate and timely analog signal measurements, crucial for feedback control systems.
  • On-chip Oscillator: An internal oscillator helps reduce external component count, thereby simplifying system design and reducing overall costs.
  • Low Power Modes: Multiple low-power modes help in reducing power consumption during idle or less intensive tasks, extending the life of battery-powered applications.

Applications:

The versatility of the TMS320F2808ZGMA makes it suitable for a wide range of applications. These include:

  • Advanced Motor Control Systems
  • Digital Power Supplies and Converters
  • Renewable Energy Systems like Solar Inverters
  • Industrial Control Equipment
  • Automotive Control Units
  • Robotics and Automated Guided Vehicles (AGVs)

With its robust set of features and capabilities, the TMS320F2808ZGMA from Texas Instruments stands out as a microcontroller that can deliver high efficiency, performance, and reliability for sophisticated control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess