EN
  • EN
  • DE

TMS320F28334ZJZS

Part No TMS320F28334ZJZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176BGA / MCU 32-bit C28x RISC 256KB Flash 1.9V/3.3V 176-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797555-TMS320F28334ZJZS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28334
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28334ZJZS CAD Model

Description

The TMS320F28334ZJZS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of embedded control applications. This DSP is part of the TMS320F2833x series, which is known for its advanced features and capabilities in processing speed and precision.

Key Features:

  • High-Performance Processing: With a 32-bit CPU running at 150 MHz, this DSP is capable of executing up to 300 million instructions per second (MIPS). This makes it suitable for high-speed control algorithms and real-time data processing.
  • Integrated Memory: The TMS320F28334ZJZS comes equipped with 256 KB of Flash memory and 34 KB of RAM, providing ample space for code and data storage.
  • Robust Peripherals: A variety of peripherals are integrated, including multiple 32-bit timers, a 12-bit analog-to-digital converter (ADC) with 16 channels, and serial communication interfaces such as SCI (UART), SPI, CAN, and I2C.
  • Enhanced Control Peripherals: It includes enhanced PWM outputs and capture inputs specifically designed for motor control and other high-performance power electronics applications.
  • Flexible I/O: The device supports up to 88 GPIO pins, providing flexibility for interfacing with external devices and systems.
  • JTAG Interface: For ease of programming and debugging, the DSP includes a JTAG interface.

Applications:

The TMS320F28334ZJZS is ideal for a wide range of applications, such as:

  • Industrial automation and control systems
  • Motor control (AC Induction, Brushless DC, Stepper, Servo)
  • Smart grid and renewable energy systems
  • Automotive control systems
  • Audio and voice processing
  • Medical instrumentation

With its combination of performance, memory, peripherals, and I/O capabilities, the TMS320F28334ZJZS is a versatile DSP that can handle complex algorithms and provide real-time control for a variety of high-end applications. Its robust design and industry-leading features make it a reliable and efficient solution for engineers looking to optimize their control systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1376 $76.2752
4+ $31.2924 $125.1696
5+ $30.3146 $151.5730
7+ $29.3367 $205.3569
9+ $28.3588 $255.2292
12+ $25.4251 $305.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess