EN
  • EN
  • DE

LM26480QSQ-CF/NOPB

Part No LM26480QSQ-CF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LM26480 Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear  Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.8 V ~ 2 V, 1.5A
Voltage/Current - Output 2 1 V ~ 3.3 V, 1.5A
Voltage/Current - Output 3 1 V ~ 3.5 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1197651-LM26480QSQ-CF/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM26480-Q1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM26480QSQ-CF/NOPB CAD Model

Description

Product Overview: LM26480QSQ-CF/NOPB

The LM26480QSQ-CF/NOPB is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This versatile component is engineered to cater to a broad range of applications, particularly in the mobile and portable electronics sector, where efficient power management is crucial for optimal performance and extended battery life.

Key Features:

  • Dual Step-Down DC/DC Converter: The LM26480QSQ-CF/NOPB incorporates two highly efficient buck converters, which are capable of delivering a maximum output current of 1 A each. This allows for simultaneous powering of multiple subsystems within a device.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage of each converter is adjustable, providing design flexibility and compatibility with different ICs and subsystems that require specific operating voltages.
  • High Efficiency: The device is designed for high efficiency, which helps in reducing power losses and heat generation, thereby enhancing the overall battery life of portable devices.
  • Low-Noise Operation: It features a low-noise mode that minimizes interference with RF and sensitive analog circuits, which is crucial for maintaining signal integrity in communication and multimedia devices.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and current-limiting features protect the device and the connected components from damage due to overheating or excessive current draw.

Applications:

The LM26480QSQ-CF/NOPB is ideal for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Modems and Routers
  • Portable Media Players
  • GPS Devices
  • Digital Cameras

With its compact QFN-24 package, the LM26480QSQ-CF/NOPB is designed for space-constrained environments, providing a highly integrated power management solution that minimizes the need for external components. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize power efficiency and performance in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1695 $50.7120
39+ $2.6006 $101.4234
60+ $2.5194 $151.1640
83+ $2.4381 $202.3623
107+ $2.3568 $252.1776
142+ $2.1130 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess