EN
  • EN
  • DE

LM27966SQ/NOPB

Part No LM27966SQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2 V to 4 V
Channel Output Current 30mA
Frequency 1.27MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 141665-LM27966SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27966SQ/NOPB CAD Model

Description

The LM27966SQ/NOPB is an advanced, high-efficiency, white LED driver produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: White LED driver
  • LED Support: Drives up to six LEDs in parallel
  • Output Current: 180mA
  • Input Voltage Range: 2.7V to 5.5V
  • Charge Pump Modes: 1x, 1.5x, and 2x adaptive charge pump modes
  • Interface: I2C-compatible interface
  • Features: Built-in soft-start mechanism
  • Protection: Over-voltage protection circuit, thermal shutdown feature
  • Package: Tiny, 16-bump, lead-free DSBGA
  • Compliance: RoHS compliant

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6001 $52.0020
47+ $2.1335 $100.2745
73+ $2.0668 $150.8764
100+ $2.0001 $200.0100
130+ $1.9335 $251.3550
174+ $1.7334 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess