EN
  • EN
  • DE

TMS320F28374DZWTT

Part No TMS320F28374DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Dual-Core Delfino Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 1271303-TMS320F28374DZWTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28374
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28374DZWTT CAD Model

Description

The TMS320F28374DZWTT is a highly integrated, high-performance microcontroller designed by Texas Instruments. It is part of the TMS320F2837x series, which falls under TI's C2000™ family of microcontroller units (MCUs). This product is specifically engineered to meet the demanding requirements of advanced embedded control applications which include industrial control, power electronics, motor control, and renewable energy systems.

Key Features

  • Processing Power: The TMS320F28374DZWTT boasts a dual-core architecture with C28x CPUs, providing robust processing capabilities with up to 200 MHz of CPU speed.
  • Memory: It comes with integrated memory including 1MB of Flash and 204KB of RAM, ensuring ample space for complex applications and algorithms.
  • CLA Co-Processor: A Control Law Accelerator (CLA) co-processor is also included, which can run tasks independently of the main CPU, thereby offloading critical timing and control tasks.
  • High-Resolution PWM: The MCU features high-resolution pulse width modulation (PWM) outputs, which are essential for precise control in power electronics applications.
  • Analog-to-Digital Converters: It is equipped with multiple 12-bit analog-to-digital converters (ADCs) providing accurate and fast signal conversion.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, I2C, SPI, and UART, facilitating easy integration into a wide range of systems.
  • Package: The device is offered in a 337-pin Ball Grid Array (BGA) package, which is suitable for space-constrained applications.

Applications

The versatility of the TMS320F28374DZWTT allows it to be used in numerous applications. In industrial automation, it can be used for servo drives, robotics, and general-purpose inverters. For power electronics, it is ideal for solar inverters, uninterruptible power supplies, and DC-DC converters. Additionally, its capabilities make it suitable for electric vehicle chargers and propulsion systems, as well as for aerospace and defense applications where reliable and high-performance control is paramount.

Support and Resources

Texas Instruments provides extensive support and resources for the TMS320F28374DZWTT, including technical documentation, development tools, and software libraries. These resources are designed to accelerate the development process and help engineers fully exploit the capabilities of the MCU in their specific applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8825 $61.7650
4+ $25.3395 $101.3580
7+ $24.5477 $171.8339
9+ $23.7558 $213.8022
11+ $22.9640 $252.6040
15+ $20.5884 $308.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess