EN
  • EN
  • DE

TMS320F28375DZWTT

Part No TMS320F28375DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337FBGA / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797567-TMS320F28375DZWTT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375DZWTT CAD Model

Description

Texas Instruments TMS320F28375DZWTT Microcontroller

The TMS320F28375DZWTT is a powerful microcontroller unit (MCU) from Texas Instruments, designed for demanding applications that require high levels of processing power, precision, and reliability. This MCU is part of the TMS320F2837x series, which is known for its advanced control-oriented features, making it an ideal choice for industrial, automotive, and digital power conversion applications.

Key Features:

  • Dual-Core C28x Architecture: At the heart of the TMS320F28375DZWTT lies a dual-core C28x processing unit, which is optimized for real-time control applications. This architecture allows for parallel processing and enhanced performance.
  • Clock Speed: The device boasts a clock speed of up to 200MHz, providing the computational power needed to handle complex algorithms and control tasks efficiently.
  • Memory: Equipped with an ample amount of integrated memory, including 1MB of flash and 204KB of RAM, the MCU can store and execute large programs with ease.
  • CLA Co-Processor: The Control Law Accelerator (CLA) is a 32-bit floating-point co-processor that runs independently of the main CPU, dedicated to executing control algorithms, which can significantly improve system performance.
  • Analog-to-Digital Converters: With multiple 12-bit and 16-bit analog-to-digital converters (ADCs), the TMS320F28375DZWTT can accurately capture and convert analog signals, making it perfect for sensor interfacing and data acquisition tasks.
  • Robust Peripherals: The MCU features a wide range of peripherals, including PWM outputs, capture inputs, serial ports (SCI, SPI, I2C, CAN), and USB connectivity, providing versatile options for system integration.
  • Enhanced Safety Features: With built-in error correction and safety mechanisms, the TMS320F28375DZWTT ensures reliable operation even in harsh environments, meeting stringent industry safety standards.

Applications:

The TMS320F28375DZWTT is engineered to meet the demands of a variety of applications, particularly those requiring intricate control systems such as:

  • Industrial drives and control systems
  • Renewable energy systems (solar inverters, wind turbines)
  • Automotive control units
  • Power supplies and converters
  • Advanced robotics and automation

With its robust set of features and capabilities, the TMS320F28375DZWTT from Texas Instruments stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in control and real-time applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0780 $60.1560
5+ $24.6794 $123.3970
7+ $23.9082 $167.3574
9+ $23.1369 $208.2321
12+ $22.3657 $268.3884
15+ $20.0520 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,896 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess