EN
  • EN
  • DE

TMS320F28376SPTPT

Part No TMS320F28376SPTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 176-Pin HLQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797580-TMS320F28376SPTPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name TMS320F28376
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376SPTPT CAD Model

Description

The Texas Instruments TMS320F28376SPTPT microcontroller is a powerful and versatile digital signal processor (DSP) that is part of the TMS320F2837x series. This device is designed to meet the demanding requirements of modern control applications, including industrial control, electrical drives, renewable energy, automotive, and other embedded systems.

Key Features:

  • High-Performance Processing: Equipped with a dual-core C28x + ARM Cortex-M4 processor, the TMS320F28376SPTPT delivers up to 200 MHz of CPU speed, providing robust computational power and real-time processing capabilities.
  • Memory: The device boasts 1MB of flash memory, 204KB of RAM, and 16KB of L1 program cache, ensuring ample space for complex algorithms and data storage.
  • Integrated Analog Features: It includes a 16-channel, 12-bit analog-to-digital converter (ADC), which operates at a conversion rate of up to 3.5 MSPS, alongside dual 12-bit digital-to-analog converters (DACs) for precise analog signal control.
  • Enhanced Control Peripherals: The microcontroller supports advanced PWM outputs, capture inputs, quadrature encoder interfaces, and other peripherals tailored for high-performance motor control and power conversion.
  • Communication Interfaces: A comprehensive set of communication interfaces is available, including CAN, I2C, SPI, UART, and Ethernet, facilitating versatile connectivity options for various applications.
  • Safety and Reliability: Designed with safety-critical applications in mind, it features error correction code (ECC) on both flash and RAM, a CPU watchdog, and a range of diagnostic capabilities.
  • Low Power Modes: The TMS320F28376SPTPT supports multiple low-power modes, enabling energy-efficient operation in low-activity conditions.

Applications:

With its high level of integration and performance, the TMS320F28376SPTPT is ideal for a variety of applications, including:

  • Advanced Motor Control Systems
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies and Converters
  • Automotive Control Units
  • Industrial Automation and Robotics

The TMS320F28376SPTPT from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable, and efficient microcontrollers for advanced embedded systems. Its integration of dual-core processing with a rich set of peripherals makes it an excellent choice for engineers looking to develop sophisticated control systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5879 $67.7637
6+ $18.5337 $111.2022
9+ $17.9545 $161.5905
12+ $17.3753 $208.5036
15+ $16.7962 $251.9430
20+ $15.0586 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess