EN
  • EN
  • DE

TMS320LC541BPZ-66

Part No TMS320LC541BPZ-66
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface Duplex Serial Port
Clock Rate 66MHz
Non-Volatile Memory ROM (56 kB)
On-Chip RAM 10kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1271314-TMS320LC541BPZ-66
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC541
Introduction Date July 24, 2005
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TMS320LC541BPZ-66 CAD Model

Description

The TMS320LC541BPZ-66 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computing capabilities and efficiency in handling complex signal processing tasks. This device is part of the TMS320 series, which is widely respected in the industry for delivering robust processing power in various applications such as audio processing, telecommunications, industrial control systems, and more.

Key Features

  • High-Speed Performance: With a 66 MHz clock rate, the TMS320LC541BPZ-66 provides rapid data processing capabilities, making it suitable for time-critical applications.
  • Advanced Architecture: The DSP features a modified Harvard architecture, which allows separate buses for data and instructions, enabling simultaneous fetching and execution for increased efficiency.
  • On-Chip Memory: It is equipped with integrated memory, including a large on-chip RAM, which helps to minimize the need for external memory components and thus reduces system costs and complexity.
  • Precision: The product supports 16-bit fixed-point arithmetic, which is ideal for applications requiring precise calculations and stable performance.
  • Peripheral Integration: It includes a variety of integrated peripherals, such as serial ports and timers, which facilitate versatile connectivity and control options within embedded systems.

Applications

The TMS320LC541BPZ-66 is designed to handle a wide range of applications. It is particularly effective in:

  • Audio signal processing and synthesis
  • Telecommunication infrastructure like modems and signal relay systems
  • Automotive electronics for sensor data processing and control systems
  • Industrial automation for controlling machinery and process monitoring
  • Medical instrumentation for diagnostic and monitoring equipment

Package and Quality Assurance

This DSP comes in a 100-pin PZ package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, and the TMS320LC541BPZ-66 is no exception, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3455 $56.6910
5+ $23.2579 $116.2895
7+ $22.5311 $157.7177
10+ $21.8043 $218.0430
12+ $21.0775 $252.9300
16+ $18.8970 $302.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess