EN
  • EN
  • DE

TMS320TCI100BZLZ7

Part No TMS320TCI100BZLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface DMA, EMIF, HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 374031-TMS320TCI100BZLZ7
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BZLZ7 CAD Model

Description

The TMS320TCI100BZLZ7 is a high-performance signal processor from Texas Instruments, renowned for its exceptional capabilities in digital signal processing (DSP). This product is part of the TMS320 series, which is well-known for its robust architecture designed to handle complex algorithms and data-intensive applications.

At the heart of the TMS320TCI100BZLZ7 is a powerful core that operates at a frequency that can provide the computational horsepower required for real-time processing tasks. This makes it an ideal choice for a wide range of applications, including industrial control, automotive, communication infrastructure, and high-end consumer electronics.

The processor is equipped with a range of features that enhance its performance and functionality. It includes integrated memory, which reduces the need for external components and simplifies system design. The memory architecture is optimized for high-speed data access and throughput, ensuring that the processor can handle demanding signal processing tasks efficiently.

Texas Instruments has designed the TMS320TCI100BZLZ7 with connectivity in mind. It features a variety of peripherals and interfaces that allow it to communicate with other devices and systems. This includes support for high-speed serial interfaces, which are essential for applications that require fast data transfer rates.

The TMS320TCI100BZLZ7 also emphasizes power efficiency, which is critical for battery-powered and energy-conscious applications. Texas Instruments' advanced power management technologies are integrated into the processor to minimize power consumption without compromising performance.

In terms of development support, Texas Instruments provides a comprehensive suite of tools and software that facilitate the design and implementation process. Developers can leverage these resources to optimize their applications and bring their products to market more quickly.

Overall, the TMS320TCI100BZLZ7 is a testament to Texas Instruments' commitment to providing advanced DSP solutions that meet the needs of today's technology landscape. Its combination of performance, connectivity, and power efficiency makes it a versatile choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8176 $71.4528
6+ $19.5427 $117.2562
8+ $18.9320 $151.4560
11+ $18.3213 $201.5343
15+ $17.7106 $265.6590
19+ $15.8784 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess