EN
  • EN
  • DE

MAX1673ESA+TG05

Part No MAX1673ESA+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX1673
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 208673-MAX1673ESA+TG05
Ultra Librarian 3D Model Ultra Librarian MAX1673ESA+TG05 CAD Model

Description

The MAX1673ESA+TG05 is a high-efficiency, compact, step-up DC-DC converter from Maxim Integrated, designed to provide a reliable power solution for battery-powered devices. Its integrated features and robust performance make it an excellent choice for portable electronics that require a higher voltage output from a lower voltage source.

Key Features

  • Input Voltage Range: The device operates from a low input voltage range of 0.7V to 5.5V, making it suitable for single-cell, multi-cell, or Alkaline/NiMH battery-powered applications.
  • Adjustable Output: The output voltage is adjustable up to 28V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With an efficiency of up to 95%, the MAX1673ESA+TG05 minimizes power loss, thus extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where conserving power is essential.
  • No External Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing the overall component count and saving board space.
  • Small Package: The MAX1673ESA+TG05 comes in a small 8-pin SO package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX1673ESA+TG05 allows it to be used in a variety of applications, including:

  • Portable Electronics
  • PDAs and Mobile Phones
  • Wireless Mice and Keyboards
  • GPS Devices
  • Handheld Instruments
  • Small LCD Panels

Technical Specifications

ParameterValue
Input Voltage (V) 0.7 to 5.5
Output Voltage (V) Adjustable up to 28
Efficiency (%) Up to 95
Package 8-pin SO

Overall, the MAX1673ESA+TG05 step-up DC-DC converter is a powerful, flexible solution for designers looking to optimize the power management in their battery-powered devices. Its high efficiency, low quiescent current, and adjustable output voltage make it a valuable addition to any portable electronic product.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess