EN
  • EN
  • DE
  • IT

TMS320TCI6482ZTZ

Part No TMS320TCI6482ZTZ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Communications Infrastructure Digital Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271339-TMS320TCI6482ZTZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6482ZTZ CAD Model

Description

The TMS320TCI6482ZTZ is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for robust and efficient processing in telecommunications, industrial, automotive, and consumer electronics applications. This DSP is part of TI's TMS320C6000 DSP platform, which is renowned for its high-speed processing capabilities and low-power consumption.

Featuring a high degree of parallelism, the TMS320TCI6482ZTZ utilizes TI's advanced Very-Long-Instruction-Word (VLIW) architecture, which allows the processor to execute multiple operations in a single cycle. This architecture, combined with the DSP's high clock speeds, enables it to perform complex mathematical computations rapidly, making it ideal for real-time processing tasks.

The TMS320TCI6482ZTZ is equipped with a rich set of integrated peripherals, including high-speed communication ports, which facilitate easy interfacing with other devices and systems. Its flexible interface options ensure seamless integration into a wide range of electronic systems, allowing designers to leverage its capabilities for a variety of applications.

One of the standout features of the TMS320TCI6482ZTZ is its support for multiple connectivity standards. This DSP is capable of handling a variety of protocols, making it highly adaptable to the evolving needs of communication infrastructures. Additionally, it supports advanced error correction and detection mechanisms, ensuring reliable data transmission and integrity.

The TMS320TCI6482ZTZ also boasts an array of on-chip memory resources, including a large L1 and L2 cache hierarchy, which help to minimize latency and improve overall system performance. This, in combination with its low-power operational modes, makes the DSP an energy-efficient choice for portable and battery-powered devices.

In summary, the Texas Instruments TMS320TCI6482ZTZ DSP is a powerful and versatile processor that delivers exceptional performance for a wide range of digital signal processing applications. Its advanced architecture, high-speed processing, and integrated features make it a go-to choice for engineers and designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess