EN
  • EN
  • DE

TMS320TCI6488FCUNH

Part No TMS320TCI6488FCUNH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FARADAY 2.1, 1.2 V, 1.04 GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 900477-TMS320TCI6488FCUNH
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6488FCUNH CAD Model

Description

Product Overview: TMS320TCI6488FCUNH by Texas Instruments

The TMS320TCI6488FCUNH is a cutting-edge multicore digital signal processor (DSP) from Texas Instruments (TI), renowned for its high performance and efficiency in processing complex signal algorithms. This advanced DSP is part of TI's TMS320C6000 DSP platform, which is designed to deliver the highest performance in applications requiring intensive signal processing capabilities.

Key Features:

  • High-Performance Multicore Architecture: The TMS320TCI6488FCUNH features a multicore architecture that includes multiple DSP cores. This design allows for parallel processing and significant improvements in computational speed and throughput, making it ideal for applications such as telecommunications, high-end imaging, and industrial automation.
  • Scalable and Flexible: Its scalable architecture ensures that the product can be used in a range of applications, from small, power-sensitive devices to large, compute-intensive systems. The flexibility of the TMS320TCI6488FCUNH allows designers to tailor their systems for optimal performance and cost-effectiveness.
  • Advanced Signal Processing: With its powerful signal processing capabilities, this DSP can handle complex algorithms for FFTs, filters, and multi-rate processing. Its high-speed data processing is essential for real-time applications where latency is critical.
  • Integrated Memory Interface: The integrated memory interface supports a wide range of external memories, providing designers with the flexibility to choose the most suitable memory type for their application, whether it's for high-speed buffering or large-scale data storage.
  • Robust Connectivity: To ensure seamless data transfer and connectivity, the TMS320TCI6488FCUNH includes a variety of high-speed interfaces. These interfaces enable rapid communication with other components in the system, which is vital for synchronized operations in complex systems.
  • Energy-Efficient Operation: Despite its high performance, the TMS320TCI6488FCUNH is designed for energy efficiency. This makes it suitable for applications where power consumption is a concern, without compromising on processing power.

Overall, the TMS320TCI6488FCUNH from Texas Instruments represents a blend of performance, flexibility, and efficiency, making it an excellent choice for system designers who require a powerful DSP for high-end signal processing tasks. Its robust feature set ensures that it can meet the demands of a wide variety of applications, while maintaining the reliability and quality that Texas Instruments is known for.

You May Also Be Interested in

NXP / Nexperia
Lowest to $21.8976
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess