EN
  • EN
  • DE

TMS320UC5405GQW

Part No TMS320UC5405GQW
Manufacturer Texas Instruments
Catalog Unclassified
Description POCONO TMS D16784IN0E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TMS320
Standard Package 160 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 688653-TMS320UC5405GQW
Ultra Librarian 3D Model Ultra Librarian TMS320UC5405GQW CAD Model

Description

The TMS320UC5405GQW is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient data processing capabilities and versatile application range. This DSP is part of TI's TMS320 series, which is widely recognized for its robust architecture tailored to handle complex signal processing tasks with ease.

Key Features:

  • Advanced DSP Core: The device features a powerful core optimized for high-speed numeric computations, making it ideal for real-time signal processing applications.
  • High Clock Rate: With a swift clock rate, it ensures that signal processing tasks are executed rapidly, delivering performance necessary for demanding applications.
  • Memory: It comes with integrated RAM and ROM, providing ample space for code and data storage without the need for external memory components, thus reducing system complexity and cost.
  • Peripheral Integration: The DSP includes a range of integrated peripherals, such as serial ports and timers, which facilitate easy interfacing with other components and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320UC5405GQW is suitable for applications where power availability is a concern, such as portable devices.
  • Package: It is available in a compact QFP (Quad Flat Package), which is conducive to space-constrained applications while allowing for efficient heat dissipation.

Applications:

The TMS320UC5405GQW is adept at handling a variety of applications, including but not limited to:

  • Audio and speech processing
  • Telecommunications
  • Industrial control systems
  • Medical imaging
  • Automotive electronics

Overall, the TMS320UC5405GQW by Texas Instruments is a versatile and powerful DSP solution that delivers exceptional performance for a wide range of signal processing applications. Its integration of key features and peripherals, along with its low power consumption and compact packaging, make it a highly attractive option for developers and engineers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $52.2788
Others
Lowest to $1.0095
Others
Lowest to $10.5937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5009 $52.5063
17+ $6.1546 $104.6282
26+ $5.9622 $155.0172
35+ $5.7699 $201.9465
45+ $5.5776 $250.9920
60+ $5.0006 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess