EN
  • EN
  • DE

TMS320VC5402AGGU16

Part No TMS320VC5402AGGU16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
RoHS State Request Verification
Win Source Part Number 1271345-TMS320VC5402AGGU16
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5402A
Introduction Date October 01, 1998
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402AGGU16 CAD Model

Description

Overview of TMS320VC5402AGGU16

The TMS320VC5402AGGU16 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is part of the TMS320C54x fixed-point processor family, which is well known for its efficient processing capabilities and is widely used in a variety of applications such as audio processing, telecommunications, industrial control systems, and more.

Key Features

  • Core: The TMS320VC5402AGGU16 boasts a powerful core that operates at a frequency of up to 160 MHz, providing robust computational capabilities for signal processing tasks.
  • Memory: It is equipped with integrated memory that includes 16KB of RAM, which facilitates quick data access and efficient execution of complex algorithms.
  • Architecture: The processor employs a modified Harvard architecture that separates program and data spaces, allowing for simultaneous access and increased throughput.
  • Instruction Set: The DSP features a rich instruction set optimized for signal processing operations, which enhances performance for specific tasks.
  • Peripherals: It includes a variety of peripherals such as serial ports, timers, and direct memory access (DMA) channels that support a range of functionalities and enable easy integration with other system components.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320VC5402AGGU16 is suitable for applications where power consumption is a critical factor.
  • Packaging: The device comes in a 144-BGA (Ball Grid Array) package, which ensures a compact footprint and reliable connectivity for embedded systems.

Applications

The versatility of the TMS320VC5402AGGU16 makes it an ideal choice for a multitude of applications. Its signal processing prowess is particularly beneficial in fields such as:

  • Speech and audio processing
  • Wireless communications
  • Biomedical signal processing
  • Industrial control and automation
  • Instrumentation and measurement systems

Conclusion

The TMS320VC5402AGGU16 from Texas Instruments represents a blend of performance, efficiency, and integration, making it a standout choice for developers and engineers looking to incorporate advanced DSP capabilities into their products. With its robust feature set, the TMS320VC5402AGGU16 continues to be a go-to solution for a wide range of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess