EN
  • EN
  • DE

DDZ9716S-7

Part No DDZ9716S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 39 V 200 mW ±5% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name DDZ9716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number -DDZ9716S-7DIDKR, DDZ9716S-7-ND, DDZ9716S-7DIDKR, DDZ9716S-7DICT, -DDZ9716S-7DICT, DDZ9716S-7DITR, -DDZ9716S-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868310-DDZ9716S-7
Ultra Librarian 3D Model Ultra Librarian DDZ9716S-7 CAD Model

Description

Introducing the DDZ9716S-7 Zener Diode from Diodes Incorporated

The DDZ9716S-7 is a high-precision Zener diode, expertly crafted by Diodes Incorporated, designed to provide a reliable voltage reference. This miniature surface-mount device is part of the DDZ series, which is renowned for its excellent stability and low leakage current characteristics. The DDZ9716S-7 is a perfect choice for a wide array of applications, including voltage regulation, surge suppression, and circuit protection in consumer electronics, industrial equipment, and communication systems.

Key Features:

  • Steady Voltage Regulation: The DDZ9716S-7 offers a nominal Zener voltage of 16V, ensuring consistent performance for voltage-sensitive components.
  • Low Leakage Current: Engineered to minimize leakage current, this diode is ideal for power-sensitive designs, helping to maintain energy efficiency.
  • High Precision: With its tight voltage tolerance, the DDZ9716S-7 ensures accurate voltage reference, critical for precise electronic applications.
  • Power Dissipation: This component is capable of handling a power dissipation of 500mW, suitable for various electronic circuits.
  • Small Package: The SOD-123 package is compact, making it suitable for space-constrained applications without compromising on performance.
  • RoHS Compliant: Adhering to environmental standards, the DDZ9716S-7 is RoHS compliant, reflecting Diodes Incorporated's commitment to sustainability.

Applications:

The versatility of the DDZ9716S-7 Zener diode allows it to be integrated into a multitude of electronic systems. Common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power management modules in industrial systems
  • Telecommunication devices requiring consistent voltage regulation
  • Automotive electronics for voltage stabilization and protection

With the DDZ9716S-7, Diodes Incorporated continues to deliver components that meet the highest standards of reliability and performance. Whether you're designing complex industrial systems or consumer gadgets, this Zener diode is engineered to enhance the stability and longevity of your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,190+ $0.0413 $173.0470
5,765+ $0.0401 $231.1765
7,465+ $0.0387 $288.8955
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess