EN
  • EN
  • DE

TMS320VC5402AZGU16

Part No TMS320VC5402AZGU16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144-BGA / DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin BGA MICROSTAR Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797615-TMS320VC5402AZGU16
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5402A
Introduction Date June 23, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402AZGU16 CAD Model

Description

The TMS320VC5402AZGU16 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational capabilities and efficiency in processing digital signals. This product is part of the TMS320 series, which is widely recognized for its use in applications requiring fast and reliable signal processing such as audio processing, telecommunications, industrial control, and biometric analysis.

With a 16-bit fixed-point architecture, the TMS320VC5402AZGU16 is designed to execute complex mathematical operations at high speeds, making it an ideal choice for systems that demand real-time processing. Its core runs at a clock speed that allows for efficient operation without compromising on performance, ensuring that applications run smoothly and with the necessary precision.

The device comes in a compact, surface-mountable package, which makes it suitable for space-constrained applications. Its low power consumption is another highlight, ensuring that it can be used in portable devices where power efficiency is critical. The DSP also features a range of integrated peripherals, such as serial ports and timers, which help to reduce the overall system cost and complexity by minimizing the need for external components.

The TMS320VC5402AZGU16 is equipped with an advanced set of instructions that support various signal processing operations, including linear algebra, fast Fourier transforms, and filter functions. This DSP also provides ample on-chip memory, which is crucial for storing intermediate calculations and control data, thereby speeding up the overall processing time.

Texas Instruments provides comprehensive support for the TMS320VC5402AZGU16, including development tools, software libraries, and documentation. This ensures that engineers can quickly develop applications and bring products to market. Whether you are working on a complex audio system, a sophisticated communication device, or a critical industrial control unit, the TMS320VC5402AZGU16 offers the performance, reliability, and support needed to succeed.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess