EN
  • EN
  • DE

TMS320VC5409APGE160

Part No TMS320VC5409APGE160
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757578-TMS320VC5409APGE160
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409APGE160 CAD Model

Description

The TMS320VC5409APGE160 is a highly sophisticated digital signal processor (DSP) from the esteemed Texas Instruments TMS320 series. This particular model is designed to deliver high-performance signal processing capabilities with its advanced architecture, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features

  • High-Speed Processing: With a clock speed of up to 160 MHz, this DSP can perform up to 160 million instructions per second (MIPS), providing rapid data processing for complex algorithms and applications.
  • On-Chip Memory: Equipped with 16KB of RAM and 16KB of ROM, the TMS320VC5409APGE160 allows for efficient data and program management without the need for external memory components.
  • Flexible Peripheral Interface: The device includes a host of peripheral interfaces such as a multichannel buffered serial port, host-port interface, and a general-purpose I/O, which facilitates easy integration with other components in a system.
  • Optimized for Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for battery-operated devices and applications where power conservation is critical.
  • Advanced Instruction Set: The processor features a highly optimized instruction set that includes instructions for bit manipulation, arithmetic operations, and control functions, allowing for efficient execution of complex signal processing tasks.

Package and Quality

This DSP comes in a 144-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing sufficient pinouts for interfacing with external devices. The TMS320VC5409APGE160 is fabricated using Texas Instruments' high-quality manufacturing processes, ensuring reliability and performance consistency across applications.

Applications

The versatile nature of the TMS320VC5409APGE160 makes it suitable for a myriad of applications. It excels in areas that require intensive signal processing, such as:

  • Speech and audio processing
  • Wireless communications
  • Image and video processing
  • Medical instrumentation
  • Industrial control systems

In summary, the Texas Instruments TMS320VC5409APGE160 DSP is a powerful and efficient solution for developers looking to implement advanced digital signal processing in their products. Its combination of speed, on-chip resources, and low power consumption makes it a versatile choice for a wide array of applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess