EN
  • EN
  • DE

MAX6823YUK+T

Part No MAX6823YUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Active-low, push-pull, voltage supervisor (reset IC) with 1.6-s watchdog & manual reset 5-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 571 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Output Current 20 mA
Packaging Tape & Reel (TR)
Reset Timeout 200 ms
Threshold Voltage 2.19 V
Win Source Part Number 1074991-MAX6823YUK+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6823YUK+T CAD Model

Description

Maxim Integrated's MAX6823YUK+T Microprocessor (μP) Supervisory Circuit

The MAX6823YUK+T from Maxim Integrated is a compact, high-precision microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when monitoring 3.3V-powered circuits.

This supervisory circuit ensures that the μP is held in reset until the system voltage has stabilized at the correct operating level and remains operational with minimal power consumption. It is ideal for use in portable equipment, computers, controllers, and intelligent instruments, where it can safeguard the system against erratic operation caused by power faults.

Key Features:

  • Precision Monitoring: The MAX6823YUK+T features a precise factory-set reset threshold voltage, ensuring reliable monitoring and reset initiation for 3.3V systems.
  • Low Power Consumption: With its low supply current of only 3μA (typical), this supervisory circuit is optimized for battery-powered applications where power efficiency is crucial.
  • Manual Reset Input: It includes a manual reset input that allows for a user-initiated system reset, providing an additional layer of system control.
  • Reset Timeout: The device offers a 140ms (min) reset timeout period, ensuring that the system has sufficient time to stabilize before the μP starts operating.
  • Compact SOT23 Packaging: Housed in a tiny 5-pin SOT23 package, the MAX6823YUK+T saves valuable board space, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, accommodating diverse environmental conditions.

The MAX6823YUK+T's combination of features makes it a robust solution for system reset functions. Its precision voltage monitoring capability and low power consumption are essential for maintaining the integrity and efficiency of electronic systems. By integrating this supervisory circuit into your design, you can enhance system reliability without the need for additional tuning, making it a convenient and cost-effective choice for a wide range of applications.

For more information on how to integrate the MAX6823YUK+T into your system, refer to the comprehensive datasheet and application notes provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess