EN
  • EN
  • DE

TMS320VC5416ZGU160

Part No TMS320VC5416ZGU160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 081573-TMS320VC5416ZGU160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5416ZGU160 CAD Model

Description

Overview of TMS320VC5416ZGU160

The TMS320VC5416ZGU160 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of signal processing applications. This processor is part of TI's TMS320C54x DSP family, which is renowned for its efficient processing capabilities and low power consumption. The TMS320VC5416ZGU160 is ideal for a variety of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Speed DSP Core: The core of the TMS320VC5416ZGU160 operates at a frequency of up to 160 MHz, providing robust computational power for complex algorithms and signal processing tasks.
  • Memory: It features an integrated memory system that includes a large 256K x 16-bit on-chip RAM, which allows for efficient data management and high-speed access.
  • Peripheral Integration: This DSP is equipped with a variety of integrated peripherals, such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a direct memory access (DMA) controller, which enhance its connectivity and data transfer capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5416ZGU160 offers several power-saving modes, making it suitable for battery-powered and portable applications.
  • Advanced Instruction Set: The processor utilizes an advanced instruction set optimized for digital signal processing, which includes specialized instructions for accelerated FFT, FIR, and IIR processing.

Applications

The versatility of the TMS320VC5416ZGU160 allows it to be used across a wide range of applications. In the telecommunications sector, it can be employed for voice and data processing, including echo cancellation and compression. In audio processing, it is capable of handling tasks such as sound synthesis, effects processing, and audio mixing. The processor is also suitable for industrial control systems, where precise and rapid signal processing is required for real-time control and monitoring.

Package and Quality

The TMS320VC5416ZGU160 comes in a compact 144-BGA (Ball Grid Array) package, which allows for a small form factor and ease of integration into various system designs. Texas Instruments is committed to delivering high-quality products, and this DSP is no exception, with rigorous testing and quality assurance processes in place to ensure reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess