EN
  • EN
  • DE

MCF52223CAF66 M24E

Part No MCF52223CAF66 M24E
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0731+
Reference case LQFP100
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 747361-MCF52223CAF66 M24E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52223CAF66 M24E CAD Model

Description

The Freescale (now NXP) MCF52223CAF66 M24E is a ColdFire V2 microcontroller. It's designed for embedded control applications requiring moderate processing power and integrated peripherals.

Applications

  • Industrial control
  • Motor control
  • Building automation
  • Networking applications
  • Consumer electronics

Features

  • ColdFire V2 core
  • 66 MHz clock speed
  • Up to 128 KB Flash memory
  • Up to 16 KB SRAM
  • Ethernet MAC
  • USB OTG
  • CAN controller
  • Timers, UARTs, SPI, I2C

Benefits

  • Suitable for a wide range of embedded applications
  • Integrated peripherals reduce external component count
  • Ethernet and USB connectivity
  • Cost-effective solution

Additional Details

The MCF52223CAF66 M24E is based on the ColdFire V2 core, providing a balance of performance and power consumption. It features a variety of integrated peripherals, including an Ethernet MAC, USB OTG, and CAN controller, enabling connectivity and communication in embedded systems. The microcontroller incorporates a flexible memory architecture, allowing for efficient data storage and retrieval. The integrated timers, UARTs, SPI, and I2C interfaces facilitate communication with external devices and sensors. The MCF52223CAF66 M24E is supported by a comprehensive development ecosystem, including software tools and hardware development kits. Its integrated peripherals minimize the need for external components, reducing the overall system cost and complexity. The Ethernet MAC enables network connectivity, while the USB OTG allows for communication with USB devices. The CAN controller facilitates communication in automotive and industrial applications. The microcontroller is suitable for a wide range of applications, including industrial control, motor control, building automation, and consumer electronics. Its robust feature set and cost-effective price make it a popular choice for embedded system designers. The part number "M24E" likely indicates specific memory configuration or temperature range. Detailed information on its electrical characteristics, timing parameters, and application circuits can be found in the device's datasheet. The MCF52223CAF66 M24E is designed to meet the requirements of demanding embedded applications, providing a reliable and efficient solution for various control and communication tasks.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess