EN
  • EN
  • DE

TMS320VC5416ZWS120

Part No TMS320VC5416ZWS120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tube
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 120MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.5V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-TMS320VC5416ZWS120
Standard Package 160
Win Source Part Number 1010579-TMS320VC5416ZWS120
Ultra Librarian 3D Model Ultra Librarian TMS320VC5416ZWS120 CAD Model

Description

Texas Instruments TMS320VC5416ZWS120 DSP

The TMS320VC5416ZWS120 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust capabilities in processing digital signals in real-time. This DSP is part of the TMS320C54x DSP family, which is known for its efficient performance in voice and audio processing, telecommunications, and industrial control applications.

Key Features:

  • High-Speed Performance: The TMS320VC5416ZWS120 operates at a frequency of 120MHz, providing fast processing capabilities that are essential for real-time digital signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to program instructions and data for efficient processing.
  • Large On-Chip Memory: The processor comes with integrated memory, including a large on-chip RAM, which facilitates quick data access and storage during processing tasks.
  • Optimized for Low Power: Designed with power efficiency in mind, the DSP is ideal for battery-powered and portable devices, ensuring minimal power consumption without compromising performance.
  • Peripheral Integration: The device includes a variety of peripherals such as timers, serial ports, and a host-port interface, which simplifies system design and reduces the need for additional components.
  • Flexible Development: TI provides a comprehensive suite of development tools for the TMS320VC5416ZWS120, including software libraries, debuggers, and emulators, which streamline the development process for engineers.

Applications:

The TMS320VC5416ZWS120 is versatile and can be used in a wide range of applications. It is particularly effective in:

  • Speech and audio processing
  • Wireless communication systems
  • Medical imaging
  • Industrial control systems
  • Digital signal processing applications that require high throughput and low power consumption

Overall, the TMS320VC5416ZWS120 DSP from Texas Instruments is a powerful and efficient solution for developers looking to implement advanced digital signal processing in their applications. Its combination of speed, integrated features, and support for extensive development tools makes it a top choice for engineers in a variety of fields.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0971 $80.0971
2+ $65.7207 $131.4414
3+ $63.6669 $191.0007
4+ $61.6132 $246.4528
5+ $59.5594 $297.7970
6+ $53.3981 $320.3886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess